DIN EN ISO 5659-2
Plastics - Smoke generation - Part 2: Determination of optical density by a single-chamber test (ISO 5659-2:1994, including Technical Corrigendum 1:1997)
inactive
| Organization: | DIN |
| Publication Date: | 1 October 1998 |
| Status: | inactive |
| Page Count: | 32 |
| ICS Code (Plastics in general): | 83.080.01 |
| ICS Code (Fire-resistance of building materials and elements): | 13.220.50 |
Document History
November 1, 2017
Plastics - Smoke generation - Part 2: Determination of optical density by a single-chamber test (ISO 5659-2:2017)
This document specifies a method of measuring smoke production from the exposed surface of specimens of materials or composites. It is applicable to specimens that have an essentially flat surface...
February 1, 2016
Plastics - Smoke generation - Part 2: Determination of optical density by a single-chamber test (ISO/DIS 5659-2:2016); German and English version prEN ISO 5659-2:2016
A description is not available for this item.
March 1, 2013
Plastics - Smoke generation - Part 2: Determination of optical density by a single-chamber test (ISO 5659-2:2012)
This part of ISO 5659 specifies a method of measuring smoke production from the exposed surface of specimens of materials, composites or assemblies. It is applicable to specimens that have an...
April 1, 2007
Plastics - Smoke generation - Part 2: Determination of optical density by a single-chamber test (ISO 5659-2:2006)
A description is not available for this item.
DIN EN ISO 5659-2
October 1, 1998
Plastics - Smoke generation - Part 2: Determination of optical density by a single-chamber test (ISO 5659-2:1994, including Technical Corrigendum 1:1997)
A description is not available for this item.