DIN IEC 50B(Sec)315

Environmental testing; confirmation of the performance of climatic test chambers for testgroup A: cold (IEC 60068-2-1) and testgroup B: dry heat (IEC 60068-2-2); identical with IEC 50B(Secretariat)315

inactive, Most Current
Organization: DIN
Publication Date: 1 October 1992
Status: inactive
ICS Code (Environmental testing): 19.040

Document History

DIN IEC 50B(Sec)315
October 1, 1992
Environmental testing; confirmation of the performance of climatic test chambers for testgroup A: cold (IEC 60068-2-1) and testgroup B: dry heat (IEC 60068-2-2); identical with IEC 50B(Secretariat)315
A description is not available for this item.
Advertisement