GME B 440 1002
Heavy-duty warm-bath quenching oil
inactive
Buy Now
| Organization: | GME |
| Publication Date: | 4 May 2011 |
| Status: | inactive |
| Page Count: | 3 |
scope:
Application:
For non-distorting bright hardening of gears (e.g. cluster gears, shift sleeves, sliding gears and spur gears) according to the material specification metals (e.g. QS 411900 and QS 413600) under gas atmosphere in pusher-type furnaces. The oil temperature ranges between +100°C and +160°C.
Document History
September 1, 2021
Heavy-duty warm-bath quenching oil
A description is not available for this item.
August 1, 2016
Heavy duty warm-bath quenching oil
General Description:
The heavy-duty warm-bath quenching oil with high resistance to aging and good quenching characteristic.
GME B 440 1002
May 4, 2011
Heavy-duty warm-bath quenching oil
Application:
For non-distorting bright hardening of gears (e.g. cluster gears, shift sleeves, sliding gears and spur gears) according to the material specification metals (e.g. QS 411900 and QS...
May 12, 1981
Heavy Duty Martempering Oil
A description is not available for this item.