DIN ISO 6431

Pneumatic fluid power - Single rod cylinders 1000 kPa (10 bar) series, with detachable mountings bores from 32 mm to 320 mm - Mounting dimensions (ISO 6431:1992)

inactive, Most Current
Organization: DIN
Publication Date: 1 October 1998
Status: inactive
ICS Code (Cylinders): 23.100.20

Document History

DIN ISO 6431
October 1, 1998
Pneumatic fluid power - Single rod cylinders 1000 kPa (10 bar) series, with detachable mountings bores from 32 mm to 320 mm - Mounting dimensions (ISO 6431:1992)
A description is not available for this item.
Advertisement