SNV - SN EN ISO 27020

Dentistry - Brackets and tubes for use in orthodontics

inactive
Organization: SNV
Publication Date: 1 March 2011
Status: inactive
Page Count: 20
ICS Code (Dental materials): 11.060.10
scope:

This International Standard is applicable to brackets and tubes for use in fixed orthodontic appliances.

This International Standard gives details of methods to compare the functional dimensions of orthodontic brackets and tubes, the test methods by which they can be determined, as well as packaging and labelling information.

This International Standard does not specify specific qualitative and quantitative requirements for freedom from biological hazards; which are covered in ISO 10993-1 and ISO 7405.

Document History

February 1, 2020
Dentistry - Brackets and tubes for use in orthodontics
This document specifies requirements and test methods to compare the functional dimensions of orthodontic brackets and tubes and their chemical ion release, as well as packaging and labelling...
SN EN ISO 27020
March 1, 2011
Dentistry - Brackets and tubes for use in orthodontics
This International Standard is applicable to brackets and tubes for use in fixed orthodontic appliances. This International Standard gives details of methods to compare the functional dimensions of...

References

Advertisement