DIN IEC 48B/705/CD
Connectors with assessed quality, for use in d.c. and low-frequency analogue applications and in digital applications with high-speed data rates - Part 4: Printed board connectors; section xxx: Detail specification for cable connector systems, 15 mm mounting pitch, with integrated shielding function, having a basic grid of 2,5 mm in accordance with IEC 60917 (IEC 48B/705/CD:1998)
inactive, Most Current
| Organization: | DIN |
| Publication Date: | 1 October 1998 |
| Status: | inactive |
| ICS Code (Plug-and-socket devices. Connectors): | 31.220.10 |
Document History
DIN IEC 48B/705/CD
October 1, 1998
Connectors with assessed quality, for use in d.c. and low-frequency analogue applications and in digital applications with high-speed data rates - Part 4: Printed board connectors; section xxx: Detail specification for cable connector systems, 15 mm mounting pitch, with integrated shielding function, having a basic grid of 2,5 mm in accordance with IEC 60917 (IEC 48B/705/CD:1998)
A description is not available for this item.