DIN EN ISO 8308
Rubber and plastics hoses and tubing - Determination of transmission of liquids through hose and tubing walls (ISO 8308:1993)
inactive
| Organization: | DIN |
| Publication Date: | 1 January 1996 |
| Status: | inactive |
| Page Count: | 9 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
Document History
February 1, 2016
Rubber and plastics hoses and tubing - Determination of transmission of liquids through hose and tubing walls (ISO 8308:2015)
This International Standard specifies two methods for the determination of transmission of liquids through hose and tubing walls. Both methods are applicable to rubber and plastics hose and tubing,...
October 1, 2015
Rubber and plastics hoses and tubing - Determination of transmission of liquids through hose and tubing walls (ISO/FDIS 8308:2015); German and English version FprEN ISO 8308:2015
A description is not available for this item.
June 1, 2008
Rubber and plastics hoses and tubing - Determination of transmission of liquids through hose and tubing walls (ISO 8308:2006)
A description is not available for this item.
DIN EN ISO 8308
January 1, 1996
Rubber and plastics hoses and tubing - Determination of transmission of liquids through hose and tubing walls (ISO 8308:1993)
A description is not available for this item.