DIN EN 4509
Aerospace series - Screws, 100° countersunk normal head, offset cruciform recess, threaded to head, in titanium alloy, anodized, with aluminium pigmented coating, Classification: 1100 MPa (at ambient temperature)/315 °C
inactive
| Organization: | DIN |
| Publication Date: | 1 February 2000 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
May 1, 2007
Aerospace series - Screws, 100° countersunk normal head, offset cruciform recess, threaded to head, in titanium alloy, anodized, with aluminium pigmented coating, metric series - Classification: 1100 MPa (at ambient temperature) / 315 °C; German and English version EN 4509:2006
A description is not available for this item.
DIN EN 4509
February 1, 2000
Aerospace series - Screws, 100° countersunk normal head, offset cruciform recess, threaded to head, in titanium alloy, anodized, with aluminium pigmented coating, Classification: 1100 MPa (at ambient temperature)/315 °C
A description is not available for this item.