DIN EN ISO 13732-1
Ergonomics of the thermal environment - Methods for the assessment of human responses to contact with surfaces - Part 1: Hot surfaces (ISO 13732-1:2006)
inactive
| Organization: | DIN |
| Publication Date: | 1 December 2006 |
| Status: | inactive |
| Page Count: | 44 |
| ICS Code (Ergonomics): | 13.180 |
Document History
December 1, 2008
Ergonomics of the thermal environment - Methods for the assessment of human responses to contact with surfaces - Part 1: Hot surfaces (ISO 13732-1:2006)
This part of ISO 13732 provides temperature threshold values for burns that occur when human skin is in contact with a hot solid surface.
It also describes methods for the assessment of the risks of...
April 1, 2008
Ergonomics of the thermal environment - Methods for the assessment of human responses to contact with surfaces - Part 1: Hot surfaces; English version prEN 13732-1:2008, Amendment 1
A description is not available for this item.
DIN EN ISO 13732-1
December 1, 2006
Ergonomics of the thermal environment - Methods for the assessment of human responses to contact with surfaces - Part 1: Hot surfaces (ISO 13732-1:2006)
A description is not available for this item.