DS/IEC 68-2-41

Basic environmental testing procedures - Part 2: Tests - Test Z/BM: Combined dry heat/low air pressure tests - with Amendment No. 1 (1983)

inactive, Most Current
Organization: DS
Publication Date: 1 January 1985
Status: inactive
ICS Code (Environmental testing): 19.040
scope:

The Standard is applicable to both heat-dissipating and non-heat-dissipating specimens. The object of the test is to determine the ability of components or equipment or other articles to be stored and used under a simultaneous combination of high temperature and low air pressure.

Document History

DS/IEC 68-2-41
January 1, 1985
Basic environmental testing procedures - Part 2: Tests - Test Z/BM: Combined dry heat/low air pressure tests - with Amendment No. 1 (1983)
The Standard is applicable to both heat-dissipating and non-heat-dissipating specimens. The object of the test is to determine the ability of components or equipment or other articles to be stored...

References

Advertisement