CEN - EN ISO 6134
Rubber hoses and hose assemblies for saturated steam - Specification
inactive
| Organization: | CEN |
| Publication Date: | 1 March 2005 |
| Status: | inactive |
| Page Count: | 24 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
Document History
January 1, 2017
Rubber hoses and hose assemblies for saturated steam - Specification
This document specifies requirements for two types of hoses and hose assemblies, low pressure with a maximum working pressure of 6 bar and high pressure with a maximum working pressure of 18 bar,...
EN ISO 6134
March 1, 2005
Rubber hoses and hose assemblies for saturated steam - Specification
A description is not available for this item.