DIN EN 2622
Aerospace series - Circular tube for fluids in heat resisting alloys, diameter 3,2 mm ≤D≤ 100 mm, thickness 0,32 mm ≤a≤ 2,5 mm; dimensions
inactive
| Organization: | DIN |
| Publication Date: | 1 October 1996 |
| Status: | inactive |
| ICS Code (Aerospace fluid systems and components): | 49.080 |
Document History
June 1, 2003
Aerospace series - Circular tubes, for fluids in heat resisting alloys, diameter 3,2 mm ≤ D ≤ 100 mm - Dimensions; German and English version EN 2622:2001
A description is not available for this item.
DIN EN 2622
October 1, 1996
Aerospace series - Circular tube for fluids in heat resisting alloys, diameter 3,2 mm ≤D≤ 100 mm, thickness 0,32 mm ≤a≤ 2,5 mm; dimensions
A description is not available for this item.