ASTM International - ASTM D710-19
Standard Specification for Vulcanized Fibre Sheets, Rolls, Rods, and Tubes Used for Electrical Insulation
| Organization: | ASTM International |
| Publication Date: | 1 November 2019 |
| Status: | active |
| Page Count: | 8 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
scope:
1.1 This specification covers vulcanized fibre (Note 1) sheets, rolls, round rods, and round tubes of such grades suitable for use as electrical insulation.
Note 1: The variant spelling "fibre" has been approved by Committee D09 for use in this standard.
1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
abstract:
This specification covers vulcanized fibres in sheet, round rod, and round tube forms of bone, commercial, and electrical insulation grades. Fibres shall be tested appropriatedly and consequently... View More
Document History