ASTM International - ASTM D1695-07(2019)

Standard Terminology of Cellulose and Cellulose Derivatives

active
Buy Now
Organization: ASTM International
Publication Date: 1 December 2019
Status: active
Page Count: 9
ICS Code (Paper technology (Vocabularies)): 01.040.85
ICS Code (Pulps): 85.040
scope:

1.1 This terminology standard contains terms, definition of terms, descriptions of terms, nomenclature, and explanations of acronyms and symbols specifically associated with standards under the jurisdiction of ASTM Committee D01 on Paint and Related Coatings, Materials, and Applications; Subcommittee D01.36 on Cellulose and Cellulose Derivatives.

1.2 This terminology is divided into three classes as follows:

  Section
Cellulosic Materials and Constituents 3.1
Chemical Modifications and Derivatives of Cellulose 3.2
Properties of Cellulose and Associated Concepts that are
 applicable to both Sections 3.1 and 3.2
3.3

1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

Advertisement