DIN EN ISO 6103
Bonded abrasive products - Permissible unbalances of grinding wheels as delivered - Testing (ISO 6103:1999); English version of DIN EN ISO 6103
inactive
| Organization: | DIN |
| Publication Date: | 1 August 2000 |
| Status: | inactive |
| ICS Code (Abrasives): | 25.100.70 |
Document History
February 1, 2015
Bonded abrasive products - Permissible unbalances of grinding wheels as delivered - Static testing (ISO 6103:2014)
This International Standard specifies the maximum permissible values of unbalances for bonded abrasive wheels with an outside diameter D ≥ 125 mm and maximum operating speed vs ≥ 16 m/s, in the...
July 1, 2005
Bonded abrasive products - Permissible unbalances of grinding wheels as delivered - Static testing (ISO 6103:2005)
A description is not available for this item.
DIN EN ISO 6103
August 1, 2000
Bonded abrasive products - Permissible unbalances of grinding wheels as delivered - Testing (ISO 6103:1999); English version of DIN EN ISO 6103
A description is not available for this item.