ASD-STAN - PREN 3646-006

Aerospace Series Connectors, Electrical, Circular, Bayonet Coupling - Operating Temperature 175 Degrees C or 200 Degrees C Continuous Duty Part 006 - Jam-Nut Mounted Round Flange Hermetic Receptacle

inactive
Organization: ASD-STAN
Publication Date: 1 May 1996
Status: inactive
Page Count: 8
ICS Code (Aerospace electric equipment and systems): 49.060

Document History

January 1, 2017
Aerospace series Connectors, electrical, circular, bayonet coupling, operating temperature 175 °C or 200 °C continuous Part 006: Receptacle, hermetic, jam-nut mounting Product standard
This standard defines the characteristics of hermetic jam-nut mounted receptacles in the family of bayonet coupling circular connectors, intended for use in an operating temperature range of – 65 °C...
November 1, 2001
Aerospace Series Connectors, Electrical, Circular, Bayonet Coupling - Operating Temperature 175 Degrees Celsius or 200 Degrees Celsius Continuous Part 006: Receptacle, Hermetic, Jam-Nut Mounting Product Standard
A description is not available for this item.
PREN 3646-006
May 1, 1996
Aerospace Series Connectors, Electrical, Circular, Bayonet Coupling - Operating Temperature 175 Degrees C or 200 Degrees C Continuous Duty Part 006 - Jam-Nut Mounted Round Flange Hermetic Receptacle
A description is not available for this item.
Advertisement