ISO 1518-1

Paints and varnishes — Determination of scratch resistance — Part 1: Constant-loading method

inactive
Buy Now
Organization: ISO
Publication Date: 1 June 2011
Status: inactive
Page Count: 12
ICS Code (Paints and varnishes): 87.040
scope:

This part of ISO 1518 specifies a test method for determining under defined conditions the resistance of a single coating or a multi-coat system of paint, varnish or related product to penetration by scratching with a scratch stylus loaded with a specified load. Penetration of the stylus is to the substrate, except in the case of a multi-coat system, in which case the stylus can penetrate either to the substrate or to an intermediate coat.

The method specified can be carried out

a) either as a "pass/fail" test, by testing with a single specified load applied to the stylus to assess compliance with a particular specification;

b) or by applying increasing loads to the stylus to determine the minimum load at which the coating is penetrated.

Document History

February 1, 2023
Paints and varnishes — Determination of scratch resistance — Part 1: Constant-loading method
This document specifies a test method for determining, under defined conditions, the resistance of a single coating or a multi-coat system of paint, varnish or related product to penetration, by...
June 1, 2019
Paints and varnishes — Determination of scratch resistance — Part 1: Constant-loading method
This document specifies a test method for determining under defined conditions the resistance of a single coating or a multi-coat system of paint, varnish or related product to penetration by...
ISO 1518-1
June 1, 2011
Paints and varnishes — Determination of scratch resistance — Part 1: Constant-loading method
This part of ISO 1518 specifies a test method for determining under defined conditions the resistance of a single coating or a multi-coat system of paint, varnish or related product to penetration by...

References

Advertisement