DIN EN ISO 4611
Plastics - Determination of effects of exposure to damp heat, water spray and salt mist (ISO 4611:1987); English version of DIN EN ISO 4611
inactive
| Organization: | DIN |
| Publication Date: | 1 May 2000 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Plastics in general): | 83.080.01 |
Document History
April 1, 2011
Plastics - Determination of the effects of exposure to damp heat, water spray and salt mist (ISO 4611:2010)
This International Standard specifies the conditions of exposure of plastics to
— damp heat,
— water spray,
— salt mist,
and the methods for the evaluation of the change in some significant...
February 1, 2009
Plastics - Determination of the effects of exposure to damp heat, water spray and salt mist (ISO 4611:2008)
A description is not available for this item.
DIN EN ISO 4611
May 1, 2000
Plastics - Determination of effects of exposure to damp heat, water spray and salt mist (ISO 4611:1987); English version of DIN EN ISO 4611
A description is not available for this item.