DIN 65506

Aerospace; anchor nuts with MJ thread, self-locking, pressure tight, two lug, corrosions-resisting steel, air resistant, from - 55 to + 230 °C

inactive
Organization: DIN
Publication Date: 1 March 1989
Status: inactive
ICS Code (Nuts): 49.030.30

Document History

November 1, 2003
Aerospace series - Anchor nuts with MJ thread, self-locking, pressure tight, two lug, corrosion-resisting steel, air resistant, from -55 °C to 230 °C
A description is not available for this item.
DIN 65506
March 1, 1989
Aerospace; anchor nuts with MJ thread, self-locking, pressure tight, two lug, corrosions-resisting steel, air resistant, from - 55 to + 230 °C
A description is not available for this item.
Advertisement