DIN 97
Slotted countersunk (flat) head wood screws
inactive
| Organization: | DIN |
| Publication Date: | 1 December 1986 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
Document History
December 1, 2016
Slotted countersunk (flat) head wood screws
This standard specifies properties for slotted countersunk (flat) head wood screws with a thread diameter from 1,6 mm to 10 mm for use in applications which do not require construction approval.
December 1, 2010
Slotted countersunk (flat) head wood screws
This standard specifies properties for slotted countersunk (flat) head wood screws with a thread diameter from 1,6 mm to 10 mm for use in applications which do not require construction approval (i.e....
DIN 97
December 1, 1986
Slotted countersunk (flat) head wood screws
A description is not available for this item.