DIN EN 300220-1

Electromagnetic compatibility and Radio spectrum Matters (ERM) - Short range devices; technical characteristics and test methods for radio equipment to be used in the 25 MHz to 1000 MHz frequency range with power levels ranging up to 500 mW - Part 1: Parameters intended for regulatory purposes; English version EN 300220-1 V 1.2.1 (1997-11)

inactive, Most Current
Organization: DIN
Publication Date: 1 November 1998
Status: inactive
ICS Code (Emission): 33.100.10
ICS Code (Receiving and transmitting equipment): 33.060.20

Document History

DIN EN 300220-1
November 1, 1998
Electromagnetic compatibility and Radio spectrum Matters (ERM) - Short range devices; technical characteristics and test methods for radio equipment to be used in the 25 MHz to 1000 MHz frequency range with power levels ranging up to 500 mW - Part 1: Parameters intended for regulatory purposes; English version EN 300220-1 V 1.2.1 (1997-11)
A description is not available for this item.

References

Advertisement