CENELEC - EN 61300-2-17

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-17: Tests - Cold

active, Most Current
Organization: CENELEC
Publication Date: 1 March 2011
Status: active
Page Count: 12
ICS Code (Fibres and cables): 33.180.10
scope:

This part of IEC 61300 details a procedure for determining the suitability of a fibre optic device to withstand environmental conditions of extended low temperature (cold), which may occur in use, storage and/or transport. This procedure does not assess the ability of a device to operate during temperature variations; in this case, IEC 61300-2-22 would be used.

Document History

EN 61300-2-17
March 1, 2011
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-17: Tests - Cold
This part of IEC 61300 details a procedure for determining the suitability of a fibre optic device to withstand environmental conditions of extended low temperature (cold), which may occur in use,...
April 1, 2003
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures Part 2-17: Tests - Cold
A description is not available for this item.
July 1, 1997
Fibre Optic Interconnecting Devices and Passive Components Basic Test and Measurement Procedures Part 2-17: Tests - Cold
A description is not available for this item.

References

Advertisement