DIN EN 4244

Aerospace series - Heat resisting alloy FE-PM1708 - Vacuum arc remelted, hardened and tempered, bar a or D, ≤ 200 mm, 1000 MPa ≤ Rm ≤ 1140 MPa

inactive
Organization: DIN
Publication Date: 1 November 1995
Status: inactive
Page Count: 7
ICS Code (Other materials): 49.025.99

Document History

May 1, 2020
Aerospace series - Heat resisting alloy FE-PM1708 - Vacuum arc remelted - Hardened and tempered - Bars - a or D ≤ 200 mm - 1 000 MPa ≤ Rm ≤ 1 140 MPa; German and English version EN 4244:2020
A description is not available for this item.
November 1, 2019
Aerospace series - Heat resisting alloy FE-PM1708 - Vacuum arc remelted - Hardened and tempered - Bar - a or D ≤ 200mm - 1000 MPa ≤ Rm ≤ 1140 MPa; German and English version FprEN 4244:2019
A description is not available for this item.
DIN EN 4244
November 1, 1995
Aerospace series - Heat resisting alloy FE-PM1708 - Vacuum arc remelted, hardened and tempered, bar a or D, ≤ 200 mm, 1000 MPa ≤ Rm ≤ 1140 MPa
A description is not available for this item.

References

Advertisement