DS/EN 302646-4 V7.0.1

Integrated Service Digital Network (ISDN); Signalling System No.7 (SS7); Digital cellular telecommunications system (Phase 2+); Application of ISDN User Part (ISUP) version 3 for the ISDN-Public Land Mobile Network (PLMN) signalling interface; Part 4: Abstract Test Suite (ATS) and Protocol Implementation eXtra Information for Testing (PIXIT) proforma specification

active, Most Current
Organization: DS
Publication Date: 15 July 2001
Status: active
ICS Code (Integrated Services Digital Network (ISDN)): 33.080
scope:

The present document contains the validation (conformance) test specification defined in EN 302 646-1 [1]. The present document applies only to exchanges having implemented the ISUP v3 protocol specification. The present document presents the Protocol Implementation extra information for testing (PIXIT), protocol conformance test report (PCTR) and the abstract test suite for the ISDN-Public Land Mobile Network (PLMN) signalling interface defined in compliance with the relevant requirements and in accordance with the guidance given in ISO/IEC 9646-7 [18].

Document History

DS/EN 302646-4 V7.0.1
July 15, 2001
Integrated Service Digital Network (ISDN); Signalling System No.7 (SS7); Digital cellular telecommunications system (Phase 2+); Application of ISDN User Part (ISUP) version 3 for the ISDN-Public Land Mobile Network (PLMN) signalling interface; Part 4: Abstract Test Suite (ATS) and Protocol Implementation eXtra Information for Testing (PIXIT) proforma specification
The present document contains the validation (conformance) test specification defined in EN 302 646-1 [1]. The present document applies only to exchanges having implemented the ISUP v3 protocol...
Advertisement