DIN EN 771-5

Specification for masonry units - Part 5: Manufactured stone masonry units

inactive
Organization: DIN
Publication Date: 1 May 2004
Status: inactive
ICS Code (Concrete and concrete products): 91.100.30

Document History

November 1, 2015
Specification for masonry units - Part 5: Manufactured stone masonry units (includes Amendment A1:2015)
This European Standard specifies the characteristics and performance requirements of manufactured stone masonry units for which the main intended uses are facing or exposed masonry in load bearing or...
July 1, 2011
Specification for masonry units - Part 5: Manufactured stone masonry units
This European Standard specifies the characteristics and performance requirements of manufactured stone masonry units for which the main intended uses are facing or exposed masonry in load bearing or...
May 1, 2005
Specification for masonry units - Part 5: Manufactured stone masonry units
A description is not available for this item.
DIN EN 771-5
May 1, 2004
Specification for masonry units - Part 5: Manufactured stone masonry units
A description is not available for this item.
Advertisement