CEN - EN ISO 25378

Geometrical product specifications (GPS) - Characteristics and conditions - Definitions

active, Most Current
Organization: CEN
Publication Date: 1 April 2011
Status: active
Page Count: 66
ICS Code (Linear and angular measurements in general): 17.040.01
scope:

This International Standard defines general terms for geometrical specifications, characteristics and conditions. These definitions are based on concepts developed in ISO 17450-1 and ISO 22432 and they are given by using a mathematical description based on Annex B of ISO 17450-1:2011.

This International Standard is not intended for industrial use as such among designers, but is aimed to serve as the "road map" mapping out the requirements based on geometrical features, thus enabling future standardization for industry and software makers in a consistent manner.

This International Standard defines general types of geometrical characteristics and conditions which can be used in GPS. These descriptions are applicable to

- a workpiece,

- an assembly,

- a population of workpieces, and

- a population of assemblies.

These definitions are based on concepts of operators and the duality principle contained in ISO 17450-1 and ISO/TS 17450-2 and on the description of types of geometrical features defined in ISO 22432.

Conceptually, these specification operators can be used as specification operators or as verification operators (duality principle).

This International Standard is not intended to define GPS specifications, symbology or other types of expression.

Document History

EN ISO 25378
April 1, 2011
Geometrical product specifications (GPS) - Characteristics and conditions - Definitions
This International Standard defines general terms for geometrical specifications, characteristics and conditions. These definitions are based on concepts developed in ISO 17450-1 and ISO 22432 and...

References

Advertisement