ASHRAE - LV-11-010

Algorithm for Smoke Modeling in Large, Multicompartmented Buildings—Development of a Hybrid Model

active, Most Current
Organization: ASHRAE
Publication Date: 1 January 2011
Status: active
Page Count: 8
scope:

ABSTRACT

This paper describes a newly developed hybrid model to enable the simulation of smoke and heat movement in multicompartment buildings due to a fire. The hybrid model comprised two integrated models: a zone and a network model. The two-zone model was developed to simulate fire and smoke movement inside the room of fire-origin and neighboring compartments. The network model capable of predicting both mass and energy flow is used to simulate smoke movement into the rest of the compartments that are far away from the fireorigin room. The two models were combined to produce a hybrid model that allows an accurate simulation of fire dynamics in both the near- and far-field.

The paper illustrates the different steps of the development of the model. In a subsequent paper, the implementation of the developed hybrid model for different buildings will be discussed. In order to understand mass and heat transfer between compartments, two types of vent flows are discussed here: horizontal flow through a vertical vent, and vertical flow through a horizontal ceiling vent. Equations for both types of vent flows are presented in the paper.

Document History

LV-11-010
January 1, 2011
Algorithm for Smoke Modeling in Large, Multicompartmented Buildings—Development of a Hybrid Model
ABSTRACT This paper describes a newly developed hybrid model to enable the simulation of smoke and heat movement in multicompartment buildings due to a fire. The hybrid model comprised two...
Advertisement