DIN EN ISO 2398

Rubber hose, textile-reinforced, for compressed air - Specification (ISO 2398:1995)

inactive
Organization: DIN
Publication Date: 1 August 1997
Status: inactive
Page Count: 7
ICS Code (Hoses and hose assemblies): 23.040.70

Document History

March 1, 2023
Rubber hoses, textile-reinforced, for compressed air - Specification (ISO/DIS 2398:2023); German and English version prEN ISO 2398:2023
A description is not available for this item.
March 1, 2017
Rubber hoses, textile-reinforced, for compressed air - Specification (ISO 2398:2016), German version EN ISO 2398:2016
This document specifies the requirements for three types, three classes and two categories of textilereinforced rubber hose for compressed air, up to a maximum working pressure of 25 bar with an...
October 1, 2015
Rubber hoses, textile-reinforced, for compressed air - Specification (ISO/DIS 2398:2015); German and English version prEN ISO 2398:2015
A description is not available for this item.
April 1, 2010
Rubber hoses, textile-reinforced, for compressed air - Specification (ISO 2398:2006)
A description is not available for this item.
DIN EN ISO 2398
August 1, 1997
Rubber hose, textile-reinforced, for compressed air - Specification (ISO 2398:1995)
A description is not available for this item.
Advertisement