DIN EN 3820

Aerospace series - Bolts, normal hexagonal head, coarse tolerance normal shank, short thread, in titanium alloy, anodized, MoS2 lubricated; classification: 1100 MPa (at ambient temperature)/315 °C

inactive
Organization: DIN
Publication Date: 1 November 1995
Status: inactive
ICS Code (Bolts, screws, studs): 49.030.20

Document History

December 1, 2017
Aerospace series - Metric bolts, normal hexagon head, coarse tolerance normal shank, short thread, in titanium alloy, anodized, MoS2 lubricated - Classification: 1100 MPa (at ambient temperature)/315 °C; German and English version EN 3820:2017
This standard specifies the characteristics of bolts, normal hexagonal head, coarse tolerance normal shank, short thread, in titanium alloy, anodized, MoS2 lubricated. Classification: 1 100 MPa1) /...
July 1, 2017
Aerospace series - Metric bolts, normal hexagon head, coarse tolerance normal shank, short thread, in titanium alloy, anodized, MoS2 lubricated - Classification: 1100 MPa (at ambient temperature)/315 °C; German and English version FprEN 3820:2017
A description is not available for this item.
September 1, 2007
Aerospace series - Metric bolts, normal hexagon head, coarse tolerance normal shank, short thread, in titanium alloy, anodized, MoS2 lubricated - Classification: 1100 MPa (at ambient temperature)/315 °C; German and English version EN 3820:2006
A description is not available for this item.
April 1, 2000
Aerospace series - Bolts, normal hexagonal head, coarse tolerance normal shank, short thread, in titanium alloy, anodized, MoS2 lubricated; classification: 1100 MPa (at ambient temperature)/315 °C
A description is not available for this item.
DIN EN 3820
November 1, 1995
Aerospace series - Bolts, normal hexagonal head, coarse tolerance normal shank, short thread, in titanium alloy, anodized, MoS2 lubricated; classification: 1100 MPa (at ambient temperature)/315 °C
A description is not available for this item.
Advertisement