DIN EN 60249-2-17/A3

Amendment to IEC 60249-2-17: Base materials for printed circuits - Part 2: Specifications; specification No. 17: Thin polyimide woven glass fabric copper-clad laminated sheet of defined flammability for use in the fabrication of multilayer printed board; Amendment A3 (IEC 52/788/CDV:1998); German version EN 60249-2-17/prA3:1998

inactive, Most Current
Organization: DIN
Publication Date: 1 January 1999
Status: inactive
ICS Code (Ignitability and burning behaviour of materials and products): 13.220.40
ICS Code (Printed circuits and boards): 31.180

Document History

DIN EN 60249-2-17/A3
January 1, 1999
Amendment to IEC 60249-2-17: Base materials for printed circuits - Part 2: Specifications; specification No. 17: Thin polyimide woven glass fabric copper-clad laminated sheet of defined flammability for use in the fabrication of multilayer printed board; Amendment A3 (IEC 52/788/CDV:1998); German version EN 60249-2-17/prA3:1998
A description is not available for this item.
Advertisement