DIN EN 3672

Aerospace series; shank nuts, self-locking; in heat resisting nickel base alloy NI-P101HT (Waspaloy), silver plated, for 30 ° swage; classification: 1210 MPa (at ambient temperature)/730 °C

inactive
Organization: DIN
Publication Date: 1 June 1994
Status: inactive
Page Count: 8
ICS Code (Nuts): 49.030.30

Document History

July 1, 2023
Aerospace series - Shank nut, self-locking, in heat resisting nickel base alloy NI-P101HT (Waspaloy), silver plated, for 30° swage - Classification: 1210 MPa (at ambient temperature)/730 °C; German and English version prEN 3672:2023
A description is not available for this item.
March 1, 2017
Aerospace series - Shank nuts, self-locking, in heat resisting nickel base alloy NI-P101HT (Waspaloy), silver plated, for 30° swage - Classification: 1210 MPa (at ambient temperature) / 730 °C; German and English version EN 3672:2016
This European Standard specifies the characteristics of self-locking shank nuts in NI-P101HT, silver plated, for use in 30° cone holes, for aerospace applications. Classification: 1 210 MPa 1)/730...
April 1, 2016
Aerospace series - Shank nuts, self-locking, in heat resisting nickel base alloy NI-P101HT (Waspaloy), silver plated, for 30° swage - Classification: 1210 MPa (at ambient temperature)/730 °C; German and English version FprEN 3672:2015
A description is not available for this item.
December 1, 2008
Aerospace series - Shank nuts, self-locking, in heat resisting nickel base alloy NI-P101HT (Waspaloy), silver plated, for 30° swage - Classification: 1210 MPa (at ambient temperature)/730 °C; German and English version EN 3672:2008
A description is not available for this item.
DIN EN 3672
June 1, 1994
Aerospace series; shank nuts, self-locking; in heat resisting nickel base alloy NI-P101HT (Waspaloy), silver plated, for 30 ° swage; classification: 1210 MPa (at ambient temperature)/730 °C
A description is not available for this item.
Advertisement