DS/EN ISO 10893-12
Non-destructive testing of steel tubes - Part 12: Automated full peripheral ultrasonic thickness testing of seamless and welded (except submerged arc-welded) steel tubes
| Organization: | DS |
| Publication Date: | 13 May 2011 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Iron and steel pipes): | 23.040.10 |
| ICS Code (Steel pipes and tubes for specific use): | 77.140.75 |
| ICS Code (Non-destructive testing of metals): | 77.040.20 |
scope:
ISO 10893-12:2010 specifies requirements for the automated full peripheral ultrasonic testing of seamless and welded steel tubes, with the exception of submerged arc-welded (SAW) tubes, for wall thickness measurement. It specifies the testing method and corresponding calibration procedures. It can also be applicable to the testing of circular hollow sections. ISO 10893-12:2010 is applicable to the thickness measurement of tubes with a specified outside diameter equal to or greater than 25,4 mm and a minimum wall thickness of 2,6 mm, unless otherwise agreed on.
Document History