DIN EN 27487-3

Information processing; data interchange on 130 mm (5,25 in) flexible disk cartridges using modified frequency modulation recording at 7958 ftprad, 1,9 tpmm (48 tpi), on both sides; part 3: track format B (ISO 7487-3:1986); german version EN 27487-3:1989

inactive, Most Current
Organization: DIN
Publication Date: 1 December 1991
Status: inactive
ICS Code (Magnetic disks): 35.220.21

Document History

DIN EN 27487-3
December 1, 1991
Information processing; data interchange on 130 mm (5,25 in) flexible disk cartridges using modified frequency modulation recording at 7958 ftprad, 1,9 tpmm (48 tpi), on both sides; part 3: track format B (ISO 7487-3:1986); german version EN 27487-3:1989
A description is not available for this item.
Advertisement