ASHRAE - FUNDAMENTALS IP CH 3

Heat Transfer

inactive
Organization: ASHRAE
Publication Date: 1 January 2005
Status: inactive
Page Count: 35
scope:

HEAT transfer is energy in transit because of a temperature difference. The thermal energy is transferred from one region to another by three modes of heat transfer: conduction, radiation, and convection. Heat transfer is among a group of energy transport phenomena that includes mass transfer (see Chapter 5), momentum transfer (see Chapter 2), and electrical conduction. Transport phenomena have similar rate equations, in which flux is proportional to a potential difference. In heat transfer by conduction and convection, the potential difference is the temperature difference. Heat, mass, and momentum transfer are often considered together because of their similarities and interrelationship in many common physical processes.

Document History

January 1, 2021
FLUID FLOW
A description is not available for this item.
January 1, 2017
Fluid Flow
A description is not available for this item.
January 1, 2013
Fluid Flow
A description is not available for this item.
January 1, 2009
FLUID FLOW
HEAT transfer is energy in transit because of a temperature difference. The thermal energy is transferred from one region to another by three modes of heat transfer: conduction, radiation, and...
FUNDAMENTALS IP CH 3
January 1, 2005
Heat Transfer
HEAT transfer is energy in transit because of a temperature difference. The thermal energy is transferred from one region to another by three modes of heat transfer: conduction, radiation, and...
January 1, 2001
Heat Transfer
A description is not available for this item.
January 1, 1997
Heat Transfer
A description is not available for this item.
January 1, 1993
Heat Transfer
A description is not available for this item.
Advertisement