DIN EN 61169-29

Radio-frequency connectors - Part 29: Miniature r.f. coaxial connectors model screw, snap-on, push-pull or quick-lock, slide-in (rack and panel applications) - Characteristic impedance 50 ohms (type 1,0/2,3) 50 and 75 ohms applications (IEC 46F/5/CDV:2003); German version prEN 61169-29:2003

inactive, Most Current
Organization: DIN
Publication Date: 1 February 2004
Status: inactive
ICS Code (RF connectors): 33.120.30

Document History

DIN EN 61169-29
February 1, 2004
Radio-frequency connectors - Part 29: Miniature r.f. coaxial connectors model screw, snap-on, push-pull or quick-lock, slide-in (rack and panel applications) - Characteristic impedance 50 ohms (type 1,0/2,3) 50 and 75 ohms applications (IEC 46F/5/CDV:2003); German version prEN 61169-29:2003
A description is not available for this item.
Advertisement