DIN EN 4176
Aerospace series - Lockbolts, 100° countersunk normal head or protruding head, tension-/sheartype, close tolerance, in titanium alloy TI-P64001, anodized or with aluminium pigmented coating collars in titanium TI-P99002 or aluminium alloy 2024, metric series; technical specification
inactive
| Organization: | DIN |
| Publication Date: | 1 May 2000 |
| Status: | inactive |
| Page Count: | 35 |
| ICS Code (Washers and other locking elements): | 49.030.50 |
Document History
January 1, 2007
Aerospace series - Lockbolts, 100° countersunk normal head or protruding head, tension-/sheartype, close tolerance, in titanium alloy TI-P64001, anodized or with aluminium pigmented coating - Collars in titanium TI-P99002 or aluminium alloy 2024 - Metric series - Technical specification; German and English version EN 4176:2005
Diese Norm legt die Merkmale sowie die Qualifikations- und Abnahmeanforderungen für Passniete, mit 100° normalem Senkkopf oder Universalkopf, für Zug-/Scherbeanspruchung, aus Titanlegierung...
DIN EN 4176
May 1, 2000
Aerospace series - Lockbolts, 100° countersunk normal head or protruding head, tension-/sheartype, close tolerance, in titanium alloy TI-P64001, anodized or with aluminium pigmented coating collars in titanium TI-P99002 or aluminium alloy 2024, metric series; technical specification
A description is not available for this item.