DS/EN ISO 10893-9
Non-destructive testing of steel tubes - Part 9: Automated ultrasonic testing for the detection of laminar imperfections in strip/plate used for the manufacture of welded steel tubes
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 13 May 2011 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Iron and steel pipes): | 23.040.10 |
| ICS Code (Steel pipes and tubes for specific use): | 77.140.75 |
| ICS Code (Non-destructive testing of metals): | 77.040.20 |
scope:
ISO 10893-9:2010 specifies requirements for the automated ultrasonic testing of strip/plate used in the manufacture of welded tubes for the detection of laminar imperfections carried out in the pipe mill before or during pipe production. ISO 10893-9:2010 can also be applicable to the testing of strips/plates used in the manufacture of circular hollow sections.
Document History
July 27, 2020
Non-destructive testing of steel tubes – Part 9: Automated ultrasonic testing for the detection of laminar imperfections in strip/plate used for the manufacture of welded steel tubes – Amendment 1: Change acceptance criteria (ISO 10893-9:2011/Amd 1:2020)
ISO 10893-9:2010 specifies requirements for the automated ultrasonic testing of strip/plate used in the manufacture of welded tubes for the detection of laminar imperfections carried out in the pipe...
DS/EN ISO 10893-9
May 13, 2011
Non-destructive testing of steel tubes - Part 9: Automated ultrasonic testing for the detection of laminar imperfections in strip/plate used for the manufacture of welded steel tubes
ISO 10893-9:2010 specifies requirements for the automated ultrasonic testing of strip/plate used in the manufacture of welded tubes for the detection of laminar imperfections carried out in the pipe...
Non-destructive testing of steel tubes – Part 9: Automated ultrasonic testing for the detection of laminar imperfections in strip/plate used for the manufacture of welded steel tubes
ISO 10893-9:2010 specifies requirements for the automated ultrasonic testing of strip/plate used in the manufacture of welded tubes for the detection of laminar imperfections carried out in the pipe...
Non-destructive testing of steel tubes - Part 9: Automated ultrasonic testing of strips/plates used for the manufacture of welded steel tubes for the detection of laminar imperfections (ISO/FDIS 10893-9:2010)
This part of ISO 10893 specifies requirements for the automated ultrasonic testing of strip/plate used in the manufacture of welded tubes for the detection of laminar imperfections carried out in the...
Non-destructive testing of steel tubes - Part 9: Automated ultrasonic testing for the detection of laminar imperfections in strip/plate used for the manufacture of welded steel tubes (ISO/DIS 10893-9:2009)
This part of ISO 10893 specifies requirements for the automated ultrasonic testing of strip/plate used in the manufacture of welded tubes for the detection of laminar imperfections carried out in the...