DS/EN 301933-2 V1.1.1
Intelligent Network (IN); Intelligent Network Capability Set 3 (CS3); Intelligent Network Application Protocol (INAP); Test Suite Structure and Test Purposes (TSS&TP) specification for Service Switching Function (SSF); Part 2: Call Party Handling (CPH)
| Organization: | DS |
| Publication Date: | 15 May 2003 |
| Status: | active |
| ICS Code (Telecommunication systems in general): | 33.040.01 |
scope:
The present document contains the Test Suite Structure and Test Purposes (TSS&TP) for Call Party Handling (CPH), part of CoreINAP CS-3. The present document provides the Test Suite Structure and Test Purposes (TSS&TP) for the testing of the Call Party Handling (CPH) operations of the Service Switching Function (SSF), defined for the Intelligent Network Application Protocol (INAP) of Intelligent Network (IN) Capability Set 3 (CS3) according to EN 301 931-1 [1] and EN 301 931-2 [2]. The present document is completed by other parts constituting the testing of the CS3 Core INAP specifications: EN 301 931-1 [1] (Call party handling functions) and EN 301 933-3 [6] (Specialized resource functions). ISO/IEC 9646-1 [8] and ISO/IEC 9646-2 [9] are used as the basis for the testing methodology.
Document History