DIN IEC 48B/744/CD
Connectors with assessed quality, for use in d.c. and low-frequency analogue and in digital high-speed data applications - Part 4: Printed board connectors; Section 111: Detail specification for two-part power connector modules, for printed boards and backplanes having early mating features, and having a basic grid of 2,5 mm in accordance with IEC 60917 (IEC 48B/744/CD:1998)
inactive, Most Current
| Organization: | DIN |
| Publication Date: | 1 February 1999 |
| Status: | inactive |
| ICS Code (Plug-and-socket devices. Connectors): | 31.220.10 |
Document History
DIN IEC 48B/744/CD
February 1, 1999
Connectors with assessed quality, for use in d.c. and low-frequency analogue and in digital high-speed data applications - Part 4: Printed board connectors; Section 111: Detail specification for two-part power connector modules, for printed boards and backplanes having early mating features, and having a basic grid of 2,5 mm in accordance with IEC 60917 (IEC 48B/744/CD:1998)
A description is not available for this item.