CEN - EN 2636
Aluminium Alloy AL-P6082- T6 Extruded Bars and Sections a or D Less Than or Equal to 200 mm with Peripheral Coarse Grain Control
inactive
| Organization: | CEN |
| Publication Date: | 1 January 1991 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Materials for aerospace construction): | 49.025 |
Document History
January 1, 1993
Aerospace Series- Aluminium Alloy AL-P6082 -T6 Extruded Bars and Sections a or D is Less Than or Equal to 200 mm with Peripheral Coarse Grain Control
A description is not available for this item.
EN 2636
January 1, 1991
Aluminium Alloy AL-P6082- T6 Extruded Bars and Sections a or D Less Than or Equal to 200 mm with Peripheral Coarse Grain Control
A description is not available for this item.