DIN EN 300220-2
Electromagnetic compatibility and Radio spectrum Matters (ERM) - Short range devices; technical characteristics and test methods for radio equipment to be used in the 25 MHz to 1000 MHz frequency range with power levels ranging up to 500 mW - Part 2: Supplementary parameters not intended for regulatory purposes; English version EN 300220-2 V 1.2.1 (1997-11)
inactive, Most Current
| Organization: | DIN |
| Publication Date: | 1 November 1998 |
| Status: | inactive |
| ICS Code (Emission): | 33.100.10 |
| ICS Code (Receiving and transmitting equipment): | 33.060.20 |
Document History
DIN EN 300220-2
November 1, 1998
Electromagnetic compatibility and Radio spectrum Matters (ERM) - Short range devices; technical characteristics and test methods for radio equipment to be used in the 25 MHz to 1000 MHz frequency range with power levels ranging up to 500 mW - Part 2: Supplementary parameters not intended for regulatory purposes; English version EN 300220-2 V 1.2.1 (1997-11)
A description is not available for this item.