DIN EN 4269

Aerospace series - Nuts, anchor, self-locking, floating, two lug, reduced series, with counterbore, in steel, cadmium plated, MoS2 lubricated - Classification: 1100 MPa (at ambient temperature)/235 °C

inactive
Organization: DIN
Publication Date: 1 December 1997
Status: inactive
Page Count: 16
ICS Code (Nuts): 49.030.30

Document History

September 1, 2023
Aerospace series - Nuts, anchor, self-locking, floating, two lug, reduced series, with counterbore, in steel, cadmium plated, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature)/235 °C; German and English version EN 4269:2023
A description is not available for this item.
April 1, 2023
Nuts, anchor, self-locking, floating, two lug, reduced series, with counterbore, in steel, cadmium plated, MoS2 lubricated - Classification: 1100 MPa (at ambient temperature)/235 °C; German and English version FprEN 4269:2023
A description is not available for this item.
DIN EN 4269
December 1, 1997
Aerospace series - Nuts, anchor, self-locking, floating, two lug, reduced series, with counterbore, in steel, cadmium plated, MoS2 lubricated - Classification: 1100 MPa (at ambient temperature)/235 °C
A description is not available for this item.
Advertisement