DIN EN 61249-4-16
Materials for printed boards and other interconnecting structures - Part 4-16: Sectional specification set for prepreg materials, unclad (for the manufacture of multilayer boards) - Multifunctional non-halogenated epoxide woven E-glass prepreg of defined flammability (vertical burning test) for lead-free assembly (IEC 91/667/CDV:2007); German version prEN 61249-4-16:2007
inactive, Most Current
| Organization: | DIN |
| Publication Date: | 1 July 2007 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Printed circuits and boards): | 31.180 |
Document History
DIN EN 61249-4-16
July 1, 2007
Materials for printed boards and other interconnecting structures - Part 4-16: Sectional specification set for prepreg materials, unclad (for the manufacture of multilayer boards) - Multifunctional non-halogenated epoxide woven E-glass prepreg of defined flammability (vertical burning test) for lead-free assembly (IEC 91/667/CDV:2007); German version prEN 61249-4-16:2007
A description is not available for this item.