DIN EN 28378-1
Information processing; data interchange on 130 mm (5,25 in) flexible disk cartridges using modified frequency modulation recording at 7958 ftprad, 3,8 tpmm (96 tpi), on both sides; part 1: dimensional, physical and magnetic characteristics (ISO 8378-1:1986); german version EN 28378-1:1989
inactive, Most Current
| Organization: | DIN |
| Publication Date: | 1 December 1991 |
| Status: | inactive |
| ICS Code (Magnetic disks): | 35.220.21 |
Document History
DIN EN 28378-1
December 1, 1991
Information processing; data interchange on 130 mm (5,25 in) flexible disk cartridges using modified frequency modulation recording at 7958 ftprad, 3,8 tpmm (96 tpi), on both sides; part 1: dimensional, physical and magnetic characteristics (ISO 8378-1:1986); german version EN 28378-1:1989
A description is not available for this item.