DIN IEC 61755-3-7

Fibre optic interconnecting devices and passive components - Fibre optic connector optical interfaces - Part 3-7: Optical interface, 2,5 mm and 1,25 mm diameter cylindrical PC composite ferrule using Titanium as fibre surrounding material, single mode fibre (IEC 86B/2566/CD:2007)

inactive, Most Current
Organization: DIN
Publication Date: 1 October 2007
Status: inactive
Page Count: 16
ICS Code (Fibre optic interconnecting devices): 33.180.20

Document History

DIN IEC 61755-3-7
October 1, 2007
Fibre optic interconnecting devices and passive components - Fibre optic connector optical interfaces - Part 3-7: Optical interface, 2,5 mm and 1,25 mm diameter cylindrical PC composite ferrule using Titanium as fibre surrounding material, single mode fibre (IEC 86B/2566/CD:2007)
A description is not available for this item.
Advertisement