DIN 65242
Aerospace; anchor nuts with MJ-thread, deep counterbore, self-locking, floating, two lug, corrosion-resisting steel; classification: 1100 MPa/315 °C/425 °C
inactive
| Organization: | DIN |
| Publication Date: | 1 August 1987 |
| Status: | inactive |
| ICS Code (Nuts): | 49.030.30 |
Document History
February 1, 2015
Aerospace - Anchor nuts with MJ-thread, deep counterbore, self-locking, floating, two lug, corrosion-resisting steel, classification: 1 100 MPa/315 °C/425 °C; Text in German and English; Inactive for new design
This standard specifies the characteristics of anchor nuts with MJ thread, deep counterbore, selflocking, floating, two lug, corrosion-resisting steel used together with screws and bolts of ≤ 1 100...
November 1, 2006
Aerospace - Anchor nuts with MJ-thread, deep counterbore, self-locking, floating, two lug, corrosion-resisting steel, classification: 1100 MPa/315 °C/425 °C
A description is not available for this item.
DIN 65242
August 1, 1987
Aerospace; anchor nuts with MJ-thread, deep counterbore, self-locking, floating, two lug, corrosion-resisting steel; classification: 1100 MPa/315 °C/425 °C
A description is not available for this item.