DIN EN ISO 11130
Corrosion of metals and alloys - Alternate immersion test in salt solution (ISO 11130:1999)
inactive
| Organization: | DIN |
| Publication Date: | 1 November 1999 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Corrosion of metals): | 77.060 |
Document History
June 1, 2018
Corrosion of metals and alloys - Alternate immersion test in salt solution (ISO 11130:2017)
This document specifies a method for assessing the corrosion resistance of metals by an alternate immersion test in salt solution, with or without applied stress.
The test is particularly suitable...
March 1, 2017
Corrosion of metals and alloys - Alternate immersion test in salt solution (ISO/DIS 11130:2017); German and English version prEN ISO 11130:2017
This document specifies a method for assessing the corrosion resistance of metals by an alternate immersion test in salt solution, with or without applied stress.
The test is particularly suitable...
December 1, 2010
Corrosion of metals and alloys - Alternate immersion test in salt solution (ISO 11130:2010)
A description is not available for this item.
DIN EN ISO 11130
November 1, 1999
Corrosion of metals and alloys - Alternate immersion test in salt solution (ISO 11130:1999)
A description is not available for this item.