DS/EN 301489-22 V1.3.1

Electromagnetic compatibility and Radio spectrum Matters (ERM) - ElectroMagnetic Compatibility (EMC) standard for radio equipment and services - Part 22: Specific conditions for ground based VHF aeronautical mobile and fixed radio equipment

active, Most Current
Organization: DS
Publication Date: 17 November 2005
Status: active
ICS Code (Telecommunications in general): 33.020
scope:

The present document, together with EN 301489-1 [1] covers the assessment of ground base station, ground mobile and hand-held/portable aeronautical VHF radio communications and associated ancillary equipment, in respect of ElectroMagnetic Compatibility (EMC). Technical specifications related to the antenna port and emissions from the enclosure port of the radio equipment covered in this scope, are not included in the present document. Such technical specifications are found in the relevant product standards for the effective use of the radio spectrum. The present document also covers EMC requirements for VDL Mode 2 and VDL Mode 4 ground base station radio equipment.

Document History

DS/EN 301489-22 V1.3.1
November 17, 2005
Electromagnetic compatibility and Radio spectrum Matters (ERM) - ElectroMagnetic Compatibility (EMC) standard for radio equipment and services - Part 22: Specific conditions for ground based VHF aeronautical mobile and fixed radio equipment
The present document, together with EN 301489-1 [1] covers the assessment of ground base station, ground mobile and hand-held/portable aeronautical VHF radio communications and associated ancillary...
July 21, 2003
Electromagnetic compatibility and Radio spectrum Matters (ERM); ElectroMagnetic Compatibility (EMC) standard for radio equipment and services; Part 22: Specific conditions for ground based VHF aeronautical mobile and fixed radio equipment
The present document, together with EN 301 489-1 [1] covers the assessment of ground base station, ground mobile and hand-held/portable aeronautical VHF radio communications and associated ancillary...
August 15, 2001
Electromagnetic compatibility and Radio spectrum Matters (ERM); ElectroMagnetic Compatibility (EMC) standard for radio equipment and services; Part 22: Specific conditions for ground-based VHF aeronautical mobile and fixed radio equipment
The present document, together with EN 301 489-1 [1] covers the assessment of ground base station, ground mobile and hand-held/portable aeronautical VHF radio communications and associated ancillary...
Advertisement