NPFC - A-A-52506
Clamps, Hose
active, Most Current
Buy Now
| Organization: | NPFC |
| Publication Date: | 8 June 2011 |
| Status: | active |
| Page Count: | 1 |
scope:
This CID covers metal hose clamps that are used for holding flexible ducts, or hose on to a male fitting. These hose clamps are generally used on coolant, fuel, oil, vacuum, and emission systems. The selection of type and size of hose clamps for a specific application involves factors, such as torque, vibration, and pressure requirements (see 7.4).
Document History
March 31, 2023
CLAMPS, HOSE
Scope.
This commercial item description (CID) covers metal hose clamps that are used for holding flexible ducts, or hose on to a male fitting. These hose clamps are generally used on coolant, fuel,...
September 13, 2021
CLAMPS, HOSE
Scope.
This CID covers metal hose clamps that are used for holding flexible ducts, or hose on to a male fitting. These hose clamps are generally used on coolant, fuel, oil, vacuum, and emission...
A-A-52506
June 8, 2011
Clamps, Hose
This CID covers metal hose clamps that are used for holding flexible ducts, or hose on to a male fitting. These hose clamps are generally used on coolant, fuel, oil, vacuum, and emission systems. The...
June 7, 2006
CLAMPS, HOSE
This CID covers metal hose clamps that are used for holding flexible ducts, or hose on to a male fitting. These hose clamps are generally used on coolant, fuel, oil, vacuum, and emission systems. The...
August 16, 1996
CLAMPS, HOSE
This CID covers metal hose clamps that are used for holding flexible ducts, or hose on to a male fitting. These hose clamps are generally used on coolant, fuel, oil, vacuum, and emission systems. The...