GMW16565
Polyester Sheet Molding Compound - Mid Density 30% Glass Fiber Reinforced
| Organization: | GMW |
| Publication Date: | 1 May 2011 |
| Status: | inactive |
| Page Count: | 5 |
scope:
Material Description. This specification covers the properties of a polyester mid density Sheet Molding Compound (SMC), reinforced with 30% glass fibers, all are randomly oriented and 25 mm in length. The cured material shall have a density of 1.49 to 1.61 g/cm3 maximum.
Bondability. The material must meet the bondability requirements of GMW15921.
Typical Applications. Typical applications include the following: Outer Body Panels.
Document History